Yageo USA RES FUSIBLE WW 9.1 OHM 2W 1% AX FKN2WSFR-73-9R1

Description
RES FUSIBLE WW 9.1ohm 2W 1% AX
Request a Quote
Description
RES FUSIBLE WW 9.1ohm 2W 1% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 9.1 OHM 2W 1% AX - FKN2WSFR-73-9R1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 9.1 OHM 2W 1% AX
FKN2WSFR-73-9R1
RES FUSIBLE WW 9.1 OHM 2W 1% AX FKN2WSFR-73-9R1
RES FUSIBLE WW 9.1ohm 2W 1% AX

RES FUSIBLE WW 9.1ohm 2W 1% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN2WSFR-73-9R1
Product Name RES FUSIBLE WW 9.1 OHM 2W 1% AX
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details