Yageo USA RES FUSIBLE WW 5.6 OHM 2W 1% AX FKN2WSFR-73-5R6

Description
RES FUSIBLE WW 5.6ohm 2W 1% AX
Request a Quote
Description
RES FUSIBLE WW 5.6ohm 2W 1% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 5.6 OHM 2W 1% AX - FKN2WSFR-73-5R6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 5.6 OHM 2W 1% AX
FKN2WSFR-73-5R6
RES FUSIBLE WW 5.6 OHM 2W 1% AX FKN2WSFR-73-5R6
RES FUSIBLE WW 5.6ohm 2W 1% AX

RES FUSIBLE WW 5.6ohm 2W 1% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN2WSFR-73-5R6
Product Name RES FUSIBLE WW 5.6 OHM 2W 1% AX
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details