Yageo USA Through Hole Resistors FKN2WSFR-73-2R4

Description
2.4 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet
Description
2.4 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FKN2WSFR-73-2R4-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKN2WSFR-73-2R4-ND
Through Hole Resistors FKN2WSFR-73-2R4-ND
2.4 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

2.4 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FKN2WSFR-73-2R4-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers