Yageo USA Through Hole Resistors FKN1WSJR-52-8R2

Description
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8.2DLCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
8.2DLCT-ND
Through Hole Resistors 8.2DLCT-ND
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 8.2DLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
8.2DLTR-ND
Through Hole Resistors 8.2DLTR-ND
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet
RES 8.2 OHM 1W 5% AXIAL - FKN1WSJR-52-8R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 5% AXIAL
FKN1WSJR-52-8R2
RES 8.2 OHM 1W 5% AXIAL FKN1WSJR-52-8R2
RES 8.2ohm 1W 5% AXIAL

RES 8.2ohm 1W 5% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1374914-FKN1WSJR-52-8R2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374914-FKN1WSJR-52-8R2
Resistors - Through Hole Resistors 1374914-FKN1WSJR-52-8R2
Win Source Part Number: 1374914-FKN1WSJR-52- 8R2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: FKN Package: Tape & Reel (TR) Product Status: Active Features: Flame Proof, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 8.2 Ohms Power (Watts): 1W Composition: Wirewound Number of Terminations: 2

Win Source Part Number: 1374914-FKN1WSJR-52-8R2
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: FKN
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Proof, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance: 8.2 Ohms
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2

Buy Now Datasheet
8.2 OHM 1W Resistor - 53-FKN1WSJR-52-8R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2 OHM 1W Resistor
53-FKN1WSJR-52-8R2
8.2 OHM 1W Resistor 53-FKN1WSJR-52-8R2
RES 8.2 OHM 1W 5% AXIAL Product overview: FKN1WSJR-52-8R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FKN1WSJR-52-8R2 can be used for catalog matching and distributor lookup.

RES 8.2 OHM 1W 5% AXIAL Product overview: FKN1WSJR-52-8R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FKN1WSJR-52-8R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 8.2DLCT-ND FKN1WSJR-52-8R2 1374914-FKN1WSJR-52-8R2 53-FKN1WSJR-52-8R2
Product Name Through Hole Resistors RES 8.2 OHM 1W 5% AXIAL Resistors - Through Hole Resistors 8.2 OHM 1W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details