Yageo USA
RES 0.1 OHM 1W 1% AXIAL
FKN100FR-73-0R1
Description
RES 0.1ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 0.1ohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
FKN100FR-73-0R1 |
|
Product Name
|
RES 0.1 OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details