Yageo USA RES 2.7 OHM 1/4W 1% AXIAL FKN-25FR-52-2R7

Description
RES 2.7ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 2.7ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/4W 1% AXIAL - FKN-25FR-52-2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/4W 1% AXIAL
FKN-25FR-52-2R7
RES 2.7 OHM 1/4W 1% AXIAL FKN-25FR-52-2R7
RES 2.7ohm 1/4W 1% AXIAL

RES 2.7ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN-25FR-52-2R7
Product Name RES 2.7 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details