Yageo USA Through Hole Resistors FKM150KT-73-22R

Description
22 Ohms ±10% 1.5W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±10% 1.5W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FKM150KT-73-22R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKM150KT-73-22R-ND
Through Hole Resistors FKM150KT-73-22R-ND
22 Ohms ±10% 1.5W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

22 Ohms ±10% 1.5W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FKM150KT-73-22R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details