KEMET Electronics Corporation Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors FG0V155ZF

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Surface Mount Package / Case: 32-TFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Surface Mount Package / Case: 32-TFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Surface Mount Package / Case: 32-TFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Termination: Solder
Mounting Type: Surface Mount
Package / Case: 32-TFLGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details