KEMET Electronics Corporation Current Sensors FG-R05-4A

Description
CURRENT SENSOR FLUX GATE/OL 50MA
Request a Quote Datasheet
Description
CURRENT SENSOR FLUX GATE/OL 50MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 399-FG-R05-4A-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
399-FG-R05-4A-ND
Current Sensors 399-FG-R05-4A-ND
CURRENT SENSOR FLUX GATE/OL 50MA

CURRENT SENSOR FLUX GATE/OL 50MA

Buy Now Datasheet
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet - 34AK0812 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet
34AK0812
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet 34AK0812
CURRENT SENSOR, 0.02A, 0.006A; Sensor Output:Analogue, Digital; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:3mA to 6mA; Current Measuring Range AC:15mA to 20mA; Response Time:1s; Accuracy %:- RoHS Compliant: Yes

CURRENT SENSOR, 0.02A, 0.006A; Sensor Output:Analogue, Digital; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:3mA to 6mA; Current Measuring Range AC:15mA to 20mA; Response Time:1s; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 399-FG-R05-4A-ND 34AK0812
Product Name Current Sensors Current Sensor, 0.02A, 0.006A; Sensor Output Kemet
Loop Type Open Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0500 amps 0.0150 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Transducers - ACS714LLCTR-30A-T - 007894-ACS714LLCTR-30A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 30 amps
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details