KEMET Electronics Corporation Current Sensors FG-R02-4A

Description
CURRENT SENSOR FLUX GATE/OL 50MA
Request a Quote Datasheet
Description
CURRENT SENSOR FLUX GATE/OL 50MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 399-FG-R02-4A-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
399-FG-R02-4A-ND
Current Sensors 399-FG-R02-4A-ND
CURRENT SENSOR FLUX GATE/OL 50MA

CURRENT SENSOR FLUX GATE/OL 50MA

Buy Now Datasheet
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet - 34AK0811 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet
34AK0811
Current Sensor, 0.02A, 0.006A; Sensor Output Kemet 34AK0811
CURRENT SENSOR, 0.02A, 0.006A; Sensor Output:Analogue, Digital; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:3mA to 6mA; Current Measuring Range AC:15mA to 20mA; Response Time:1s; Accuracy %:- RoHS Compliant: Yes

CURRENT SENSOR, 0.02A, 0.006A; Sensor Output:Analogue, Digital; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:3mA to 6mA; Current Measuring Range AC:15mA to 20mA; Response Time:1s; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 399-FG-R02-4A-ND 34AK0811
Product Name Current Sensors Current Sensor, 0.02A, 0.006A; Sensor Output Kemet
Loop Type Open Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 0.0500 amps 0.0150 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37610LLUATR-010B5CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details