KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FE0H473ZF

Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 14Ohm @ 1kHz
Request a Quote Datasheet
Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 14Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-18539-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-18539-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-18539-ND
47mF (EDLC) Supercapacitor 5.5V Radial, Can 14Ohm @ 1kHz

47mF (EDLC) Supercapacitor 5.5V Radial, Can 14Ohm @ 1kHz

Buy Now Datasheet
Cap, 47000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet - 61AC7629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet
61AC7629
Cap, 47000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet 61AC7629
CAP, 47000µF, 5.5V, SUPER CAP, RADIAL; Capacitance:47000µF; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FE Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.1mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 47000µF, 5.5V, SUPER CAP, RADIAL; Capacitance:47000µF; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FE Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.1mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FE0H473ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FE0H473ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FE0H473ZF
CAP 47MF -20% +80% 5.5V T/H

CAP 47MF -20% +80% 5.5V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FE0H473ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FE0H473ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FE0H473ZF
CAP 47MF -20% +80% 5.5V T/H

CAP 47MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-18539-ND 61AC7629 FE0H473ZF FE0H473ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 47000Μf, 5.5V, Super Cap, Radial; Capacitance Kemet Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers