Win Source Part Number: 1337360-FCS0V474ZFTB
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: FC
Termination: SMD (SMT) Tabs
Package: Tape & Reel
Size / Dimension: 0.421" Dia (10.70mm)
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 500
Capacitance: 470 mF
Tolerance: -20%, +80%
Voltage - Rated: 3.5 V
ESR (Equivalent Series Resistance): 50Ohm @ 1kHz
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Mfr: KEMET
Base Product Number: FCS0V
470mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 50Ohm @ 1kHz
470mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 50Ohm @ 1kHz
470mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 50Ohm @ 1kHz
KEMET FCS0V474ZFTBR24 Supercapacitor
KEMET FCS0V474ZFTBR24 Supercapacitor
KEMET FCS0V474ZFTBR24 Supercapacitor
470000uF 3.5V Electric Double Layer Capacitor Product overview: FCS0V474ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470000uF, 3.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470000uF, 3.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FCS0V474ZFTBR24 can be used for catalog matching and distributor lookup.
SUPER CAP, 0.47F, 3.5V, RADIAL CAN SMD; Capacitance:0.47F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPER CAP, 0.47F, 3.5V, RADIAL CAN SMD; Capacitance:0.47F; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD; ESR:50ohm; Product Diameter:10.7mm RoHS Compliant: Yes
CAP 470MF -20% +80% 3.5V SMD
CAP 470MF -20% +80% 3.5V SMD
| Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1337360-FCS0V474ZFTBR24 | 399-13096-1-ND | 399-13096-6-ND | 1356144P | 1355814 | 61-FCS0V474ZFTBR24 | 78AC5662 | 78AC5661 | FCS0V474ZFTBR24 | FCS0V474ZFTBR24 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors | 470000uF 3.5V Capacitor | Super Cap, 0.47F, 3.5V, Radial Can Smd; Capacitance Kemet | Super Cap, 0.47F, 3.5V, Radial Can Smd; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | |||||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 4.70E11 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||||
| WVDC | 3.5 volts | 3.5 volts | 3.5 volts | 3.5 volts |