12 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Carbon Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FCR3WSJT-73-12K-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |