KEMET Electronics Corporation Connectors,Interconnects FA0H104ZF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Termination: Solder
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details