CAP, 1000PF, 20%, PP, RADIAL; Capacitance:1000pF; Suppression Class:Y2; Product Range:F881 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM POLYPROP RAD Y2
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 43AC9283 | F881KF102M300A |
| Product Name | Cap, 1000Pf, 20%, Pp, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 1.00E-3 microF |