CAP FILM 1.5UF 10% 630VDC RADIAL
CAP FILM 1.5UF 10% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-F863DV155K310PTR-ND | 90AC0061 |
| Product Name | Film Capacitors | 1.50Uf 310V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |