KEMET Electronics Corporation Film Capacitors F863BW474K310Z

Description
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-14806-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-14806-ND
Film Capacitors 399-14806-ND
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, X2, Pp, 0.47Uf, 310V, Rad; Dielectric Type Kemet - 82AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, X2, Pp, 0.47Uf, 310V, Rad; Dielectric Type Kemet
82AC2100
Cap, Aec-Q200, X2, Pp, 0.47Uf, 310V, Rad; Dielectric Type Kemet 82AC2100
CAP, AEC-Q200, X2, PP, 0.47UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, X2, PP, 0.47UF, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F863BW474K310Z - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F863BW474K310Z
Film Capacitors F863BW474K310Z
CAP FILM 0.47UF 10% 310VAC RAD

CAP FILM 0.47UF 10% 310VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F863BW474K310Z - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F863BW474K310Z
Capacitors - Film Capacitors F863BW474K310Z
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14806-ND 82AC2100 F863BW474K310Z F863BW474K310Z
Product Name Film Capacitors Cap, Aec-Q200, X2, Pp, 0.47Uf, 310V, Rad; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers