3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 3.3UF 20% 630VDC RADIAL
CAP FILM 3.3UF 20% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-F861DY335M310Z-ND | F861DY335M310Z | F861DY335M310Z |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |