Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122587-F611BC394J25
Termination: Radial
Length: 18 mm
Capacitance: 390 nF
Tolerance: 5 %
Height: 5 mm
Width: 11 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 160 V
Voltage Rating (DC): 250 V
Lead Pitch: 15 mm
Lead Diameter: 800 µm
Max Operating Temperature: 105 °C
Lead/Base Style: Straight
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1122587-F611BC394J250L |
| Product Name | Custom Parts - Custom Parts (E - I) - F611BC394J250L |