KEMET Electronics Corporation Cap, 0.022Μf, 400V, 5%, Pp, Radial; Capacitance Kemet F461JM223J400A

Description
CAP, 0.022µF, 400V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 400V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 400V, 5%, Pp, Radial; Capacitance Kemet - 43AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 400V, 5%, Pp, Radial; Capacitance Kemet
43AC9211
Cap, 0.022Μf, 400V, 5%, Pp, Radial; Capacitance Kemet 43AC9211
CAP, 0.022µF, 400V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.022µF, 400V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F461JM223J400A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F461JM223J400A
Capacitors - Film Capacitors F461JM223J400A
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 43AC9211 F461JM223J400A
Product Name Cap, 0.022Μf, 400V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - C17AH1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details