KEMET Electronics Corporation Cap, 4700Pf, 400V, 5%, Pp, Radial; Capacitance Kemet F461JF472J400A

Description
CAP, 4700PF, 400V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 400V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 400V, 5%, Pp, Radial; Capacitance Kemet - 43AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 400V, 5%, Pp, Radial; Capacitance Kemet
43AC9208
Cap, 4700Pf, 400V, 5%, Pp, Radial; Capacitance Kemet 43AC9208
CAP, 4700PF, 400V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4700PF, 400V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F461JF472J400A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F461JF472J400A
Capacitors - Film Capacitors F461JF472J400A
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 43AC9208 F461JF472J400A
Product Name Cap, 4700Pf, 400V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details