KEMET Electronics Corporation Cap, 0.01Μf, 250V, 5%, Pp, Radial; Capacitance Kemet F461JF103J250A

Description
CAP, 0.01µF, 250V, 5%, PP, RADIAL; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 250V, 5%, PP, RADIAL; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 250V, 5%, Pp, Radial; Capacitance Kemet - 43AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 5%, Pp, Radial; Capacitance Kemet
43AC9206
Cap, 0.01Μf, 250V, 5%, Pp, Radial; Capacitance Kemet 43AC9206
CAP, 0.01µF, 250V, 5%, PP, RADIAL; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.01µF, 250V, 5%, PP, RADIAL; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F461JF103J250A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F461JF103J250A
Capacitors - Film Capacitors F461JF103J250A
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 43AC9206 F461JF103J250A
Product Name Cap, 0.01Μf, 250V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1272-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers