KEMET Electronics Corporation 15uF 50V DIP Capacitor F158AA156K050T

Description
Cap Film 15uF 50V PET 10% (23 X 12.7 X 11mm) L Lead DIP 2.54mm 125°C Bulk Product overview: F158AA156K050T from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 50V, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F158AA156K050T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 15uF 50V PET 10% (23 X 12.7 X 11mm) L Lead DIP 2.54mm 125°C Bulk Product overview: F158AA156K050T from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 50V, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F158AA156K050T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15uF 50V DIP Capacitor
62-F158AA156K050T
15uF 50V DIP Capacitor 62-F158AA156K050T
Cap Film 15uF 50V PET 10% (23 X 12.7 X 11mm) L Lead DIP 2.54mm 125°C Bulk Product overview: F158AA156K050T from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 50V, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F158AA156K050T can be used for catalog matching and distributor lookup.

Cap Film 15uF 50V PET 10% (23 X 12.7 X 11mm) L Lead DIP 2.54mm 125°C Bulk Product overview: F158AA156K050T from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 50V, DIP, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F158AA156K050T can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - F158AA156K050T - 1182829-F158AA156K050T - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - F158AA156K050T
1182829-F158AA156K050T
Film Capacitors - F158AA156K050T 1182829-F158AA156K050T
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182829-F158AA156K05 0T Length: 23 mm Capacitance: 15 µF Tolerance: 10 % Height: 11 mm Categories: Film Capacitors Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: PET Max Operating Temperature: 125 °C

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182829-F158AA156K050T
Length: 23 mm
Capacitance: 15 µF
Tolerance: 10 %
Height: 11 mm
Categories: Film Capacitors
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: PET
Max Operating Temperature: 125 °C

Buy Now
15Μf 5 10%v Kemet - 74M1277 - Newark, An Avnet Company
Chicago, IL, United States
15Μf 5 10%v Kemet
74M1277
15Μf 5 10%v Kemet 74M1277
15µF 5 10%V

15µF 5 10%V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-F158AA156K050T 1182829-F158AA156K050T 74M1277
Product Name 15uF 50V DIP Capacitor Film Capacitors - F158AA156K050T 15Μf 5 10%v Kemet
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers