KEMET Electronics Corporation Aluminum Electrolytic Capacitors EXV477M016A9MAA

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6736-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6736-2-ND
Aluminum Electrolytic Capacitors 399-6736-2-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6736-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6736-6-ND
Aluminum Electrolytic Capacitors 399-6736-6-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6736-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6736-1-ND
Aluminum Electrolytic Capacitors 399-6736-1-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 16V 600mA Capacitor
58-EXV477M016A9MAA
SMD 470uF 16V 600mA Capacitor 58-EXV477M016A9MAA
Cap Aluminum Lytic 470uF 16V 20% (8 X 10.2mm) SMD 600mA 5000h 105°C T/R Product overview: EXV477M016A9MAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV477M016A9MAA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 16V 20% (8 X 10.2mm) SMD 600mA 5000h 105°C T/R Product overview: EXV477M016A9MAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV477M016A9MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Exv Series, 470 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Kemet - 28W1731 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Exv Series, 470 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Kemet
28W1731
Smd Aluminium Electrolytic Capacitor, Exv Series, 470 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Kemet 28W1731
SMD Aluminium Electrolytic Capacitor, EXV Series, 470 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EXV Series, 470 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Alu Elec, Smd Rohs Compliant Kemet - 68AH9950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd Rohs Compliant Kemet
68AH9950
Cap, 470Uf, 16V, Alu Elec, Smd Rohs Compliant Kemet 68AH9950
CAP, 470UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 470UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EXV477M016A9MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EXV477M016A9MAA
Capacitors - Aluminum Electrolytic Capacitors EXV477M016A9MAA
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EXV477M016A9MAA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EXV477M016A9MAA
Aluminum Electrolytic Capacitors EXV477M016A9MAA
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6736-2-ND 399-6736-6-ND 58-EXV477M016A9MAA 28W1731 68AH9950 EXV477M016A9MAA EXV477M016A9MAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 470uF 16V 600mA Capacitor Smd Aluminium Electrolytic Capacitor, Exv Series, 470 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Kemet Cap, 470Uf, 16V, Alu Elec, Smd Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details