22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, EXV Series, 22 F, 16 V, Radial Can - SMD, 4 mm RoHS Compliant: Yes
CAP, 22UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - SMD 16volts 22uF 20%
CAP ALUM 22UF 20% 16V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-EXV226M016A9BAADKR-ND | 399-EXV226M016A9BAATR-ND | 28W1712 | 68AH0015 | EXV226M016A9BAA | EXV226M016A9BAA |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Exv Series, 22 F, 16 V, Radial Can Smd, 4 Mm Rohs Compliant Kemet | Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Kemet | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |