KEMET Electronics Corporation Aluminum Electrolytic Capacitors EXV108M6R3A9PAA

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-18145-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-18145-2-ND
Aluminum Electrolytic Capacitors 399-18145-2-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-18145-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-18145-1-ND
Aluminum Electrolytic Capacitors 399-18145-1-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-18145-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-18145-6-ND
Aluminum Electrolytic Capacitors 399-18145-6-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EXV108M6R3A9PAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EXV108M6R3A9PAA
Capacitors - Aluminum Electrolytic Capacitors EXV108M6R3A9PAA
CAP ALUM 1000UF 20% 6.3V SMD

CAP ALUM 1000UF 20% 6.3V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EXV108M6R3A9PAA
Aluminum Electrolytic Capacitors - SMD EXV108M6R3A9PAA
Aluminum Electrolytic Capacitors - SMD 6.3V 1000uF 20%

Aluminum Electrolytic Capacitors - SMD 6.3V 1000uF 20%

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Exv Series, 1000 F, 6.3 V, Radial Can Smd, 10 Mm Rohs Compliant Kemet - 28W1707 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Exv Series, 1000 F, 6.3 V, Radial Can Smd, 10 Mm Rohs Compliant Kemet
28W1707
Smd Aluminium Electrolytic Capacitor, Exv Series, 1000 F, 6.3 V, Radial Can Smd, 10 Mm Rohs Compliant Kemet 28W1707
SMD Aluminium Electrolytic Capacitor, EXV Series, 1000 F, 6.3 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EXV Series, 1000 F, 6.3 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18145-2-ND 399-18145-6-ND EXV108M6R3A9PAA EXV108M6R3A9PAA 28W1707
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Smd Aluminium Electrolytic Capacitor, Exv Series, 1000 F, 6.3 V, Radial Can Smd, 10 Mm Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details