KEMET Electronics Corporation Automotive Relays - ET2-B3M1S ET2-B3M1S

Description
Manufacturer: Kemet Win Source Part Number: 871259-ET2-B3M1S Series: ET2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Other Part Number: 399-ET2-B3M1S, UPRET20B3M1S00
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 871259-ET2-B3M1S Series: ET2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Other Part Number: 399-ET2-B3M1S, UPRET20B3M1S00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - ET2-B3M1S - 871259-ET2-B3M1S - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ET2-B3M1S
871259-ET2-B3M1S
Automotive Relays - ET2-B3M1S 871259-ET2-B3M1S
Manufacturer: Kemet Win Source Part Number: 871259-ET2-B3M1S Series: ET2 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Other Part Number: 399-ET2-B3M1S, UPRET20B3M1S00

Manufacturer: Kemet
Win Source Part Number: 871259-ET2-B3M1S
Series: ET2
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Other Part Number: 399-ET2-B3M1S, UPRET20B3M1S00

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
ET2-B3M1S
Automotive Relays ET2-B3M1S
Automotive Relays 1 FORM C X2 SEALED

Automotive Relays 1 FORM C X2 SEALED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 871259-ET2-B3M1S ET2-B3M1S
Product Name Automotive Relays - ET2-B3M1S Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Interface Relays - 2868576 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details