KEMET Electronics Corporation Aluminum Electrolytic Capacitors EST477M100AN5AA

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 500mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 500mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15749-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15749-ND
Aluminum Electrolytic Capacitors 399-15749-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 500mOhm @ 100kHz 10000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 500mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EST477M100AN5AA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EST477M100AN5AA
Aluminum Electrolytic Capacitors EST477M100AN5AA
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EST477M100AN5AA
Aluminum Electrolytic Capacitors - Radial Leaded EST477M100AN5AA
Aluminum Electrolytic Capacitors - Radial Leaded 100V 470uF 105C 10k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 100V 470uF 105C 10k Hour Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EST477M100AN5AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EST477M100AN5AA
Capacitors - Aluminum Electrolytic Capacitors EST477M100AN5AA
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15749-ND EST477M100AN5AA EST477M100AN5AA EST477M100AN5AA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers