KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESK107M050AG3EA

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-18272-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-18272-3-ND
Aluminum Electrolytic Capacitors 399-18272-3-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-18272-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-18272-1-ND
Aluminum Electrolytic Capacitors 399-18272-1-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Kemet - 87AC7460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Kemet
87AC7460
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Kemet 87AC7460
CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESK107M050AG3EA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESK107M050AG3EA
Capacitors - Aluminum Electrolytic Capacitors ESK107M050AG3EA
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-18272-3-ND 87AC7460 ESK107M050AG3EA
Product Name Aluminum Electrolytic Capacitors Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730261 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers