KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESK106M050AC3AA

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6599-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6599-ND
Aluminum Electrolytic Capacitors 399-6599-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Kemet - 42AC9589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Kemet
42AC9589
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Kemet 42AC9589
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet - 66W1592 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet
66W1592
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet 66W1592
Aluminium Electrolytic Capacitor, ESK Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ESK Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESK106M050AC3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESK106M050AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESK106M050AC3AA
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6599-ND 42AC9589 66W1592 ESK106M050AC3AA
Product Name Aluminum Electrolytic Capacitors Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Kemet Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details