4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 4700UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, ESH Series, 4700 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes
CAP, 4700UF, 35V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6595-ND | ESH478M035AN2AA | 66W1552 | 42AC9584 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Esh Series, 4700 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Kemet | Cap, 4700Uf, 35V, Alu Elec, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |