Manufacturer: Kemet
Win Source Part Number: 1329751-ESH477M050AL
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.512" Dia (13.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-6594,SH477M050AL
Base Product Number: ESH477M
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 730 mA @ 120 Hz
Ripple Current @ High Frequency: 1.095 A @ 10 kHz
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 50V 20% (13 X 20mm) Radial 5mm 730mA 2000h 105°C Bulk Product overview: ESH477M050AL3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH477M050AL3AA can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 50V RADIAL
CAP ALUM 470UF 20% 50V RADIAL
CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329751-ESH477M050AL3AA | 399-6594-ND | 58-ESH477M050AL3AA | ESH477M050AL3AA | ESH477M050AL3AA | 87AC7327 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 470uF 50V 730mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Kemet |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 4.70E8 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |