KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH477M025AG4AA

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15679-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15679-ND
Aluminum Electrolytic Capacitors 399-15679-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Uf, 25V, Alu Elec, Radial; Capacitance Kemet - 87AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alu Elec, Radial; Capacitance Kemet
87AC7315
Cap, 470Uf, 25V, Alu Elec, Radial; Capacitance Kemet 87AC7315
CAP, 470UF, 25V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 470UF, 25V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESH477M025AG4AA
Aluminum Electrolytic Capacitors - Radial Leaded ESH477M025AG4AA
Aluminum Electrolytic Capacitors - Radial Leaded 25V 470uF 105C 2k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 25V 470uF 105C 2k Hour Radial

Buy Now Datasheet
Aluminum Electrolytic Capacitors - ESH477M025AG4AA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ESH477M025AG4AA
Aluminum Electrolytic Capacitors ESH477M025AG4AA
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15679-ND 87AC7315 ESH477M025AG4AA ESH477M025AG4AA
Product Name Aluminum Electrolytic Capacitors Cap, 470Uf, 25V, Alu Elec, Radial; Capacitance Kemet Aluminum Electrolytic Capacitors - Radial Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details