KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH475M050AC3AA

Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6584-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6584-ND
Aluminum Electrolytic Capacitors 399-6584-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Esh Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet - 66W1517 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Esh Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet
66W1517
Aluminium Electrolytic Capacitor, Esh Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet 66W1517
Aluminium Electrolytic Capacitor, ESH Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ESH Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH475M050AC3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH475M050AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESH475M050AC3AA
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6584-ND 66W1517 ESH475M050AC3AA
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Esh Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers