33µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 50V RADIAL
CAP, ALU ELEC, 33UF, 50V, RADIAL; Capacitance:33 F; Voltage Rating:50V; Product Range:ESH Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Packaging:Each; Lead Spacing:2.5mm; Height:11mm; ESR:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6577-ND | ESH336M050AE3AA | 42AC9578 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 33Uf, 50V, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |