KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH228M050AM3AA

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15684-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15684-ND
Aluminum Electrolytic Capacitors 399-15684-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESH228M050AM3AA
Aluminum Electrolytic Capacitors - Radial Leaded ESH228M050AM3AA
Aluminum Electrolytic Capacitors - Radial Leaded 50V 2200uF 105C 2k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 50V 2200uF 105C 2k Hour Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH228M050AM3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESH228M050AM3AA
Capacitors - Aluminum Electrolytic Capacitors ESH228M050AM3AA
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Cap, 2200Uf, 50V, Alu Elec, Radial; Capacitance Kemet - 87AC7207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 50V, Alu Elec, Radial; Capacitance Kemet
87AC7207
Cap, 2200Uf, 50V, Alu Elec, Radial; Capacitance Kemet 87AC7207
CAP, 2200UF, 50V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, 2200UF, 50V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15684-ND ESH228M050AM3AA ESH228M050AM3AA 87AC7207
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 50V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers