220µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 10V RADIAL
CAP ALUM 220UF 20% 10V RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6565-ND | ESH227M010AE3AA | 87AC7182 | ESH227M010AE3AA |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 220 U10 Vdv Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |