KEMET Electronics Corporation Cable Ferrites ESD-R-38D

Description
"Solid Free Hanging Ferrite Core ID 0.748"" Dia (19.00mm) OD 1.500"" Dia (38.10mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core ID 0.748"" Dia (19.00mm) OD 1.500"" Dia (38.10mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 399-10863-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
399-10863-ND
Cable Ferrites 399-10863-ND
"Solid Free Hanging Ferrite Core ID 0.748"" Dia (19.00mm) OD 1.500"" Dia (38.10mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core ID 0.748"" Dia (19.00mm) OD 1.500"" Dia (38.10mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 399-10863-ND
Product Name Cable Ferrites
Bead Form Factor Solid
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Impedance 2708 ohms
DCR 0.5100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ferrite Beads - 1-2176748-8 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers