CAP ALUM SNAP-IN 85C
CAP ALUM SNAP-IN 85C
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ELH688M080AT4AA-ND | 87AC6204 | ELH688M080AT4AA |
| Product Name | Aluminum Electrolytic Capacitors | 6800 80 Vv Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |