CAP ALUM SNAP-IN 105C
Electrolytic Capacitor, Snap-in, ELG Series, 6800 F, 20%, 50 V, 25 mm RoHS Compliant: Yes
CAP ALUM SNAP-IN 105C
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ELG688M050AR6AV-ND | 55Y8682 | ELG688M050AR6AV |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Elg Series, 6800 F, 20%, 50 V, 25 Mm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |