KEMET Electronics Corporation Aluminum Electrolytic Capacitors ELG477M400AS6AA

Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet
Description
CAP ALUM SNAP-IN 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ELG477M400AS6AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ELG477M400AS6AA-ND
Aluminum Electrolytic Capacitors 399-ELG477M400AS6AA-ND
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, Elg Series, 470 F, 20%, 400 V, 30 Mm, 0.13 Ohm Rohs Compliant Kemet - 55Y8667 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Elg Series, 470 F, 20%, 400 V, 30 Mm, 0.13 Ohm Rohs Compliant Kemet
55Y8667
Electrolytic Capacitor, Snap-In, Elg Series, 470 F, 20%, 400 V, 30 Mm, 0.13 Ohm Rohs Compliant Kemet 55Y8667
Electrolytic Capacitor, Snap-in, ELG Series, 470 F, 20%, 400 V, 30 mm, 0.13 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, ELG Series, 470 F, 20%, 400 V, 30 mm, 0.13 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELG477M400AS6AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELG477M400AS6AA
Capacitors - Aluminum Electrolytic Capacitors ELG477M400AS6AA
CAP ALUM SNAP-IN 105C

CAP ALUM SNAP-IN 105C

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ELG477M400AS6AA-ND 55Y8667 ELG477M400AS6AA
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Elg Series, 470 F, 20%, 400 V, 30 Mm, 0.13 Ohm Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details