Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090117-ELG229M016AS
Voltage Rating: 16 V
Capacitance: 22 mF
Tolerance: 20 %
Height: 35 mm
Diameter: 30 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Life (Hours): 2000 hours
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090117-ELG229M016AS3AA |
| Product Name | OEM Parts - OEM Parts (C - E) - ELG229M016AS3AA |