KEMET Electronics Corporation SMD 47uF 25V 240mA Capacitor EEV476M025A9GAA

Description
47uF 25V Al El Cap, SMD, 105C, 240mA Product overview: EEV476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV476M025A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V Al El Cap, SMD, 105C, 240mA Product overview: EEV476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV476M025A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 240mA Capacitor
58-EEV476M025A9GAA
SMD 47uF 25V 240mA Capacitor 58-EEV476M025A9GAA
47uF 25V Al El Cap, SMD, 105C, 240mA Product overview: EEV476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV476M025A9GAA can be used for catalog matching and distributor lookup.

47uF 25V Al El Cap, SMD, 105C, 240mA Product overview: EEV476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV476M025A9GAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-6717-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6717-1-ND
Aluminum Electrolytic Capacitors 399-6717-1-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6717-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6717-6-ND
Aluminum Electrolytic Capacitors 399-6717-6-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6717-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6717-2-ND
Aluminum Electrolytic Capacitors 399-6717-2-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6425
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6425
CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.52ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EEV Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.52ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EEV Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5503
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5503
CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.52ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EEV Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.52ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EEV Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Alu Elec, Smd Rohs Compliant Kemet - 68AH9754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Smd Rohs Compliant Kemet
68AH9754
Cap, 47Uf, 25V, Alu Elec, Smd Rohs Compliant Kemet 68AH9754
CAP, 47UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEV476M025A9GAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV476M025A9GAA
Capacitors - Aluminum Electrolytic Capacitors EEV476M025A9GAA
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEV476M025A9GAA 399-6717-1-ND 399-6717-6-ND 99AJ6425 68AH9754 EEV476M025A9GAA
Product Name SMD 47uF 25V 240mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet Cap, 47Uf, 25V, Alu Elec, Smd Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details