General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GENERAL PURPOSE DPDT 2A 5V
Signal Relay, EE2 Series, Latching Dual Coil, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 399-11020-1-ND | EE2-5TNUH-L | 18X4821 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |