KEMET Electronics Corporation Signal Relays, Up to 2 Amps EE2-5TNU-L

Description
General Purpose Relay DPDT (2 Form C) Surface Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 399-11021-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
399-11021-2-ND
Signal Relays, Up to 2 Amps 399-11021-2-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 399-11021-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
399-11021-1-ND
Signal Relays, Up to 2 Amps 399-11021-1-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 399-11021-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
399-11021-6-ND
Signal Relays, Up to 2 Amps 399-11021-6-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - EE2-5TNU-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
EE2-5TNU-L
Relays - Signal Relays, Up to 2 Amps EE2-5TNU-L
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Supplier's Site
Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet - 18X4820 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet
18X4820
Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet 18X4820
Signal Relay, EE2 Series, Latching Dual Coil, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Signal Relay, EE2 Series, Latching Dual Coil, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 399-11021-2-ND EE2-5TNU-L 18X4820
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Signal Relay, Ee2 Series, Latching Dual Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet
Relay Type General
Mounting PCBoard Surface Mount
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data