General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
Win Source Part Number: 1350336-EE2-5SNUH-L
Category: Relays - Signal Relays, Up to 2 Amps
Series: EE2
Termination Style: Gull Wing
Package: Tape & Reel
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Gold Alloy
Standard Package: 500
Coil Resistance: 250 Ohms
Coil Current: 20 mA
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 5VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1 ms
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: KEMET
Signal Relay, EE2 Series, Latching Single Coil, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 2A 5V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11018-2-ND | 1350336-EE2-5SNUH-L | 18X4819 | EE2-5SNUH-L |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Ee2 Series, Latching Single Coil, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Kemet | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |