General Purpose Relay DPDT (2 Form C) Surface Mount
Manufacturer: Kemet
Win Source Part Number: 917842-EE2-4.5TNU
Series: EE2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
RELAY GEN PURPOSE DPDT 2A 4.5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11050-5-ND | 917842-EE2-4.5TNU | EE2-4.5TNU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - EE2-4.5TNU | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |