General Purpose Relay DPDT (2 Form C) Surface Mount
SIGNAL RELAY, DPDT, 4.5VDC, 2A, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:EE2 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:145ohm RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 4.5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11049-5-ND | 48Y8254 | EE2-4.5NU |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 2A, Smd; Coil Voltage Kemet | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |