General Purpose Relay DPDT (2 Form C) Surface Mount
RELAY GENERAL PURPOSE DPDT 2A 3V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 399-17340-5-ND | EE2-3TNU |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Surface Mount |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |