General Purpose Relay DPDT (2 Form C) Surface Mount
Signal Relay 3VDC 2A DPDT(15x7.5x10)mm SMD Product overview: EE2-3SNUH from KEMET is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-EE2-3SNUH can be used for catalog matching and distributor lookup.
RELAY GENERAL PURPOSE DPDT 2A 3V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 399-EE2-3SNUH-ND | 189-EE2-3SNUH | EE2-3SNUH |
| Product Name | Signal Relays, Up to 2 Amps | SMD 2A Relay | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |